Rochester Electronics Operational Amplifier IC 5962-9086801MXC

Description
OP AMP (AD9617SZ/883) Product overview: 5962-9086801MXC from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-9086801MXC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OP AMP (AD9617SZ/883) Product overview: 5962-9086801MXC from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-9086801MXC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-5962-9086801MXC - ERSAELECTRONICS PTE. LTD.
Singapore
Operational Amplifier IC
687-5962-9086801MXC
Operational Amplifier IC 687-5962-9086801MXC
OP AMP (AD9617SZ/883) Product overview: 5962-9086801MXC from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-9086801MXC can be used for catalog matching and distributor lookup.

OP AMP (AD9617SZ/883) Product overview: 5962-9086801MXC from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-9086801MXC can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086801MXC - 907594-5962-9086801MXC - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086801MXC
907594-5962-9086801MXC
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086801MXC 907594-5962-9086801MXC
Manufacturer: Analog Devices Inc. Win Source Part Number: 907594-5962-9086801M XC Operating Temperature Range: -55°C ~ 125°C Features: Current Feedback Amplifier Circuit - TO-8-12 Package: Bulk Package: TO-8 Style, 12 Leads Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-8-12 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 907594-5962-9086801MXC
Operating Temperature Range: -55°C ~ 125°C
Features: Current Feedback Amplifier Circuit - TO-8-12
Package: Bulk
Package: TO-8 Style, 12 Leads
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: TO-8-12
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086801MXC - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
5962-9086801MXC
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 5962-9086801MXC
IC OPAMP CFA 1 CIRCUIT TO8-12

IC OPAMP CFA 1 CIRCUIT TO8-12

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-5962-9086801MXC 907594-5962-9086801MXC 5962-9086801MXC
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086801MXC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449767P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
Operational Amplifier IC - 687-CLC446AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 400 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers