The ALD2706BPAL is a dual ultra-micropower rail-to-rail CMOS operational amplifier designed for a variety of analog applications. It operates on dual power supply systems ranging from ±1V to ±5V, as well as single supply systems from +2V to +10V, with all parameters specified for a +5V single supply or ±2.5V dual supply. The device features a maximum supply current of 80µA and is suitable for applications requiring low power consumption. This operational amplifier supports rail-to-rail input and output, allowing for maximum signal range relative to the supply voltages. It is capable of driving capacitive loads up to 25pF and resistive loads of 20k,Ѷ. The ALD2706BPAL offers a high open-loop voltage gain of 100V/mV, a useful bandwidth of 200kHz, and a slew rate of 0.1V/µs. Its low input bias current of 0.1pA and low offset voltage make it ideal for high-impedance applications. The device is designed for robustness in temperature-extreme environments, with an operating temperature range of 0°C to +70°C. It is packaged in an 8-pin plastic DIP format, making it compatible with standard PCB layouts. The ALD2706BPAL is suitable for various applications, including voltage followers, signal conditioning circuits, and sensor amplifiers.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Manufacturer: Advanced Linear Devices Inc.
Win Source Part Number: 860877-ALD2706BPAL
Operating Temperature Range: 0°C ~ 70°C
Features: CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: ALD2706
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8542.33.0001
IC CMOS 2 CIRCUIT 8DIP Product overview: ALD2706BPAL from Advanced Linear Devices, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ALD2706BPAL can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
IC CMOS 2 CIRCUIT 8DIP
| Advanced Linear Devices, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ALD2706BPAL | 860877-ALD2706BPAL | 687-ALD2706BPAL | ALD2706BPAL-ND | ALD2706BPAL | ALD2706BPAL | ALD2706BPAL |
| Product Name | Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD2706BPAL | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2 to 10 volts | 2 volts | 2 volts | ||||
| Source Current (IS) | 0.0400 milliamps | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | |||
| IBIAS | 2.00E-5 µA | 1.00E-7 µA | |||||
| GBW | 0.2000 MHz | 0.2000 MHz | |||||
| Slew Rate | 0.1000 V/µs | 0.1000 V/µs | 0.1000 V/µs | 0.1000 V/µs | 1.00E-7 V/µs |