Texas Instruments TLV5639 12-Bit DAC, Parallel, Voltage Out, Programmable Int. Ref., Settling Time, Pwr Consumption, 1 Ch. TLV5639IPWR

Description
12-Bit DAC, Parallel, Voltage Out, Programmable Int. Ref., Settling Time, Pwr Consumption, 1 Ch. 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit DAC, Parallel, Voltage Out, Programmable Int. Ref., Settling Time, Pwr Consumption, 1 Ch. 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV5639 12-Bit DAC, Parallel, Voltage Out, Programmable Int. Ref., Settling Time, Pwr Consumption, 1 Ch. - TLV5639IPWR - Texas Instruments
Dallas, TX, United States
TLV5639 12-Bit DAC, Parallel, Voltage Out, Programmable Int. Ref., Settling Time, Pwr Consumption, 1 Ch.
TLV5639IPWR
TLV5639 12-Bit DAC, Parallel, Voltage Out, Programmable Int. Ref., Settling Time, Pwr Consumption, 1 Ch. TLV5639IPWR
12-Bit DAC, Parallel, Voltage Out, Programmable Int. Ref., Settling Time, Pwr Consumption, 1 Ch. 20-TSSOP -40 to 85

12-Bit DAC, Parallel, Voltage Out, Programmable Int. Ref., Settling Time, Pwr Consumption, 1 Ch. 20-TSSOP -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - TLV5639IPWR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
TLV5639IPWR-ND
Digital to Analog Converters (DAC) TLV5639IPWR-ND
12 Bit Digital to Analog Converter 1 20-TSSOP

12 Bit Digital to Analog Converter 1 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Digital-to-Analog Converter IC
701-TLV5639IPWR
TSSOP Digital-to-Analog Converter IC 701-TLV5639IPWR
12-Bit DAC, Parallel, Voltage Out, 286kS/s, 1Ch, TSSOP Product overview: TLV5639IPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5639IPWR can be used for catalog matching and distributor lookup.

12-Bit DAC, Parallel, Voltage Out, 286kS/s, 1Ch, TSSOP Product overview: TLV5639IPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5639IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5639IPWR
055199-TLV5639IPWR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5639IPWR 055199-TLV5639IPWR
Manufacturer: Texas Instruments Win Source Part Number: 055199-TLV5639IPWR Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: Parallel Reference Type: External, Internal Settling Time: 7μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1.2, ±0.3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 3.3 V, 5V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055199-TLV5639IPWR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 7μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1.2, ±0.3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLV5639IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLV5639IPWR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLV5639IPWR
IC DAC 12BIT V-OUT 20TSSOP

IC DAC 12BIT V-OUT 20TSSOP

Supplier's Site
Digital to Analog Converters (DAC) - TLV5639IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLV5639IPWR
Digital to Analog Converters (DAC) TLV5639IPWR
12 Bit Digital to Analog Converter 1 20-TSSOP

12 Bit Digital to Analog Converter 1 20-TSSOP

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - TLV5639IPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLV5639IPWR
Data Acquisition - Digital to Analog Converters (DAC) TLV5639IPWR
IC DAC 12BIT V-OUT 20TSSOP

IC DAC 12BIT V-OUT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5639IPWR TLV5639IPWR-ND 701-TLV5639IPWR 055199-TLV5639IPWR TLV5639IPWR TLV5639IPWR TLV5639IPWR
Product Name TLV5639 12-Bit DAC, Parallel, Voltage Out, Programmable Int. Ref., Settling Time, Pwr Consumption, 1 Ch. Digital to Analog Converters (DAC) TSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5639IPWR Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type SOIC,TSSOP TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP SOP; SSOP; TSSOP; 20-TSSOP 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Screening Level Military
Resolution 12 bits 12 bits 12 bits 12 bits
INL 3 LSB 1.2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

8 BITS DIP Digital-to-Analog Converter IC - 701-DAC0806LCN - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0.0 C (32 F)
View Details
4 suppliers
DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter - DAC2902Y/1K - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers
DAC161P997-DIE Single-Wire 16-bit DAC, DAC161P997-DIE - DAC161P997TDA2 - Texas Instruments
Specs
Screening Level Military
Architecture Sigma-Delta
View Details
5 suppliers
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCWMX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers