12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption 8-SOIC 0 to 70
D/A Converter, 1 Func, Serial Input Loading, 1us Settling Time, PDSO8
12 Bit Digital to Analog Converter 2 8-SOIC
IC DAC 12BIT V-OUT 8SOIC
12 Bit Digital to Analog Converter 2 8-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5638CDG4 | TLV5638CDG4 | TLV5638CDG4-ND | TLV5638CDG4 | TLV5638CDG4 |
| Product Name | TLV5638 12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | ||
| Package Type | SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Screening Level | Military | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 4 LSB |