Texas Instruments TLV5637 10-Bit, 1 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time TLV5637IDR

Description
10-Bit, 1 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time 8-SOIC -40 to 85
Request a Quote Datasheet
Description
10-Bit, 1 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV5637 10-Bit, 1 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time - TLV5637IDR - Texas Instruments
Dallas, TX, United States
TLV5637 10-Bit, 1 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time
TLV5637IDR
TLV5637 10-Bit, 1 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time TLV5637IDR
10-Bit, 1 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time 8-SOIC -40 to 85

10-Bit, 1 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V SOIC Digital-to-Analog Converter IC
701-TLV5637IDR
Dual 5.5V SOIC Digital-to-Analog Converter IC 701-TLV5637IDR
10-Bit Dual DAC, 1µs Settling, SPI, 2.7-5.5V, 8-SOIC Product overview: TLV5637IDR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5.5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5637IDR can be used for catalog matching and distributor lookup.

10-Bit Dual DAC, 1µs Settling, SPI, 2.7-5.5V, 8-SOIC Product overview: TLV5637IDR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5.5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5637IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - TLV5637IDR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
TLV5637IDR-ND
Digital to Analog Converters (DAC) TLV5637IDR-ND
10 Bit Digital to Analog Converter 2 8-SOIC

10 Bit Digital to Analog Converter 2 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5637IDR
1270544-TLV5637IDR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5637IDR 1270544-TLV5637IDR
Manufacturer: Texas Instruments Win Source Part Number: 1270544-TLV5637IDR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 3.3 V, 5V Architecture: String DAC Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.3 V, 5V Resolution: 10 Settling Time: 5.5μs Number of D/A Converters: 2 INL/DNL (LSB): ±0.4, ±0.1 Family Name: TLV5637 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): WM2637ID; WM2637CD; AD5627RBCPZ; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Motor Drive & Control, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 1270544-TLV5637IDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 3.3 V, 5V
Architecture: String DAC
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.3 V, 5V
Resolution: 10
Settling Time: 5.5μs
Number of D/A Converters: 2
INL/DNL (LSB): ±0.4, ±0.1
Family Name: TLV5637
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): WM2637ID; WM2637CD; AD5627RBCPZ;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Motor Drive & Control, Sensing & Instrumentation

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - TLV5637IDR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLV5637IDR
Data Acquisition - Digital to Analog Converters (DAC) TLV5637IDR
IC DAC 10BIT V-OUT 8SOIC

IC DAC 10BIT V-OUT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLV5637IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLV5637IDR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLV5637IDR
IC DAC 10BIT V-OUT 8SOIC

IC DAC 10BIT V-OUT 8SOIC

Supplier's Site
Digital to Analog Converters (DAC) - TLV5637IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLV5637IDR
Digital to Analog Converters (DAC) TLV5637IDR
10 Bit Digital to Analog Converter 2 8-SOIC

10 Bit Digital to Analog Converter 2 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5637IDR 701-TLV5637IDR TLV5637IDR-ND 1270544-TLV5637IDR TLV5637IDR TLV5637IDR TLV5637IDR
Product Name TLV5637 10-Bit, 1 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time Dual 5.5V SOIC Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5637IDR Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI
Package Type SOIC D SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 1 LSB 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7823IRTARG4 - Texas Instruments
Specs
Package Type WQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
DAC3164 Dual 12-/10-bit 500 MSPS Digital to Analog Converter - DAC3164IRGC25 - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
DAC2932 Ultra-Low Pwr 29mW, 12-Bit, Dual 40 MSPS D/A w/4 Additional Ctrl DAC for Transmit/Rec Path Control - DAC2932PFBR - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
7 suppliers