The TLV5637 is a dual 10-bit digital-to-analog converter (DAC) designed for low-power applications, operating with a supply voltage range of 2.7V to 5.5V. It features a flexible 3-wire serial interface compatible with TMS320 and SPI,Ñ¢ protocols, allowing for easy integration into various systems. The device supports programmable settling times of 0.8µs in fast mode and 2.8µs in slow mode, enabling optimization of speed versus power dissipation. The TLV5637 includes a programmable internal reference that can source up to 1mA, which can also serve as a system reference. It exhibits a typical differential nonlinearity of less than 0.1 LSB and maintains monotonicity over temperature variations. The DAC is housed in an 8-pin SOIC package, making it suitable for applications where board space is a consideration. Typical applications include digital servo control loops, industrial process control, and machine control devices.
10-Bit, 1 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time 8-SOIC 0 to 70
10-Bit Dual DAC, 278KS/s, SPI, 0.8us Settling, 8-SOIC Product overview: TLV5637CDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5637CDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109567-TLV5637CDRG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External, Internal
Settling Time: 5.5μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.4, ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5637CDRG4 | 701-TLV5637CDRG4 | 1109567-TLV5637CDRG4 |
| Product Name | TLV5637 10-Bit, 1 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time | Dual SOIC Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5637CDRG4 |
| Interface Type | Serial; SPI | SPI, Serial | SPI; SPI |
| Package Type | SOIC | D | SOIC; 8-SOIC |
| Screening Level | Catalog | ||
| Resolution | 10 bits | 10 bits | |
| INL | 1 LSB |