The TLV5636 is a 12-bit voltage output DAC with a programmable internal reference and selectable settling times of 1 µs in fast mode or 3.5 µs in slow mode, designed for single-supply operation from 2.7 V to 5.5 V. It features a 4-wire serial interface compatible with SPI, QSPI, and Microwire, and is available in an 8-pin SOIC or 8-pin VSSOP package. The device operates over commercial and industrial temperature ranges, supports monotonic performance over temperature, and can source up to 1 mA from its internal reference. The VSSOP package measures 5.3 mm × 3.4 mm × 1.4 mm for tape-and-reel packaging, with a pin pitch of 0.65 mm.
12-Bit, 1 us DAC Serial Input, Pgrmable Int. Ref., Settling Time 8-SOIC 0 to 70
D/A Converter, 1 Func, Serial Input Loading, 3.5us Settling Time, PDSO8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5636CDG4 | TLV5636CDG4 |
| Product Name | TLV5636 12-Bit, 1 us DAC Serial Input, Pgrmable Int. Ref., Settling Time | |
| Interface Type | Serial; SPI | Serial |
| Package Type | SOIC,VSSOP | SOP; SOP8 |
| Screening Level | Catalog | |
| Resolution | 12 bits | |
| INL | 4 LSB |