The TLV5631 is an eight-channel, 10-bit voltage-output DAC with an internal reference, designed for single-supply operation from 2.7 V to 5.5 V. It features a programmable settling time, power-down mode, and a serial interface compatible with TMS320 and SPI. The device is housed in a 20-pin SOIC package (DW) with dimensions of 506.98 mm in length, 12.7 mm in width, and 4826 µm in height, and operates over a temperature range of -40°C to 85°C. It supports simultaneous update via an LDAC input and includes a data output for daisy-chaining multiple devices. Power supply current is 6 mA in slow mode and 8 mA in fast mode at 3 V, with a power-down current of 0.1 mA. The reference voltage range is 1.024 V at 3 V supply and 2.048 V at 5 V supply. The DAC is monotonic over temperature and includes a preset input for initialization.
2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref 20-SOIC -40 to 85
10 Bit Digital to Analog Converter 8 20-SOIC
10 Bit Digital to Analog Converter 8 20-SOIC
IC DAC 10BIT V-OUT 20SOIC
IC DAC 10BIT V-OUT 20SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5631IDWG4 | TLV5631IDWG4-ND | TLV5631IDWG4 | TLV5631IDWG4 | TLV5631IDWG4 |
| Product Name | TLV5631 2.7V to 5.5V 10-Bit 8-Channel Serial DAC W/Int Ref | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,TSSOP | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 10 bits | 10 bits | 10 bits | ||
| INL | 2 LSB | 0.5000 LSB |