Texas Instruments TLV5630 2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref TLV5630IPWR

Description
2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV5630 2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref - TLV5630IPWR - Texas Instruments
Dallas, TX, United States
TLV5630 2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref
TLV5630IPWR
TLV5630 2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref TLV5630IPWR
2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref 20-TSSOP -40 to 85

2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5630IPWR
120569-TLV5630IPWR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5630IPWR 120569-TLV5630IPWR
Manufacturer: Texas Instruments Win Source Part Number: 120569-TLV5630IPWR Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Settling Time: 7μs Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±2, ±0.5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 3.3 V, 5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 120569-TLV5630IPWR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External, Internal
Settling Time: 7μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±2, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Digital-to-Analog Converter IC
701-TLV5630IPWR
5.5V TSSOP Digital-to-Analog Converter IC 701-TLV5630IPWR
12-Bit 8-Ch Serial DAC, 2.7-5.5V, 283kS/s, SPI, TSSOP Product overview: TLV5630IPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5630IPWR can be used for catalog matching and distributor lookup.

12-Bit 8-Ch Serial DAC, 2.7-5.5V, 283kS/s, SPI, TSSOP Product overview: TLV5630IPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5630IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV5630IPWR - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 1us Settling Time, PDSO20

D/A Converter, 1 Func, Serial Input Loading, 1us Settling Time, PDSO20

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - TLV5630IPWR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
TLV5630IPWR-ND
Digital to Analog Converters (DAC) TLV5630IPWR-ND
12 Bit Digital to Analog Converter 8 20-TSSOP

12 Bit Digital to Analog Converter 8 20-TSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - TLV5630IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLV5630IPWR
Digital to Analog Converters (DAC) TLV5630IPWR
12 Bit Digital to Analog Converter 8 20-TSSOP

12 Bit Digital to Analog Converter 8 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLV5630IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLV5630IPWR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLV5630IPWR
IC DAC 12BIT V-OUT 20TSSOP

IC DAC 12BIT V-OUT 20TSSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - TLV5630IPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLV5630IPWR
Data Acquisition - Digital to Analog Converters (DAC) TLV5630IPWR
IC DAC 12BIT V-OUT 20TSSOP

IC DAC 12BIT V-OUT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5630IPWR 120569-TLV5630IPWR 701-TLV5630IPWR TLV5630IPWR TLV5630IPWR-ND TLV5630IPWR TLV5630IPWR TLV5630IPWR
Product Name TLV5630 2.7V to 5.5V 12-Bit 8-Channel Serial DAC W/Int Ref Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5630IPWR 5.5V TSSOP Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI Serial SPI; SPI SPI; SPI
Package Type SOIC,TSSOP SOP; SSOP; TSSOP; 20-TSSOP TSSOP SOP; SSOP; TSSOP20 TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) 20-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 6 LSB 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

AMC7836 High-Density, 12-Bit  Analog Monitor and Control Solution, Bipolar DAC - AMC7836IPAP - Texas Instruments
Specs
Package Type HTQFP
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
DAC3152 Dual-Channel, 10-/12-Bit, 500-MSPS Digital-to-Analog Converters (DACs) - DAC3152IRGZR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
8 suppliers
ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGERG4 - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
3 suppliers