8-Bit, 10us Octal DAC, Serial Input, Pgrmable 1x or 2x Output, Low Power 16-SOIC
8 Bit Digital to Analog Converter 8 16-SOIC
IC DAC 8BIT V-OUT 16SOIC
8 Bit Digital to Analog Converter 8 16-SOIC
IC DAC 8BIT V-OUT 16SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5628IDWRG4 | TLV5628IDWRG4-ND | TLV5628IDWRG4 | TLV5628IDWRG4 | TLV5628IDWRG4 |
| Product Name | TLV5628 8-Bit, 10us Octal DAC, Serial Input, Pgrmable 1x or 2x Output, Low Power | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 8 bits | 8 bits | 8 bits | ||
| INL | 1 LSB | 1 LSB |