8-Bit, 3 us Quad DAC, Serial Input, Low Power, H/W or S/W Power Down 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270531-TLV5627IPW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 3.3 V, 5V
Architecture: String DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.3 V, 5V
Resolution: 8
Settling Time: 18μs
Number of D/A Converters: 4
INL/DNL (LSB): ±0.3, ±0.03
Family Name: TLV5627
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): WM2627IDT; WM2627CDT; AD5315BRM;
Introduction Date: March 01, 2005
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
8 Bit Digital to Analog Converter 4 16-TSSOP
8-Bit Quad DAC, 107KS/s, SPI, 2.5us, 300mV, 16-TSSOP Product overview: TLV5627IPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Quad, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Quad, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5627IPW can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, 2.5us Settling Time, PDSO16
IC DAC 8BIT V-OUT 16TSSOP
IC DAC 8BIT V-OUT 16TSSOP
8 Bit Digital to Analog Converter 4 16-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5627IPW | 1270531-TLV5627IPW | 296-3059-5-ND | 701-TLV5627IPW | TLV5627IPW | TLV5627IPW | TLV5627IPW | TLV5627IPW |
| Product Name | TLV5627 8-Bit, 3 us Quad DAC, Serial Input, Low Power, H/W or S/W Power Down | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5627IPW | Digital to Analog Converters (DAC) | 8-bit Quad TSSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | Serial | SPI; SPI | ||
| Package Type | SOIC,TSSOP | SSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; SSOP; TSSOP16 | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 0.5000 LSB | 0.3000 LSB |