The TLV5625CDR is a dual 8-bit voltage output DAC with a flexible 3-wire serial interface compatible with TMS320, SPI, QSPI, and Microwire serial ports. It features a programmable settling time of 3 µs in fast mode or 10 µs in slow mode and a monotonic response over temperature. The device operates from a single supply of 2.7 V to 5.5 V and includes a buffered x2 gain rail-to-rail output stage. It is housed in an 8-pin SOIC package with dimensions of 6.4 mm in length, 5.2 mm in width, and 2.1 mm in height, and is packaged in a 2500-unit large tape and reel configuration for automated assembly. The operating temperature range is 0°C to 70°C.
8-Bit, 2.5 or 12 us Dual DAC, Serial Input, Pgrmable Settling Time 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 126838-TLV5625CDR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.3, ±0.07
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
8 Bit Digital to Analog Converter 2 8-SOIC
TLV5625 8-Bit, 2.5 or 12 us Dual DAC, Serial Input, Pgrmable Settling Time
8-Bit Dual DAC, 93kS/s, SPI, 2.7-5.5V, 8-SOIC Product overview: TLV5625CDR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, 5.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, 5.5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5625CDR can be used for catalog matching and distributor lookup.
IC DAC 8BIT V-OUT 8SOIC
IC DAC 8BIT V-OUT 8SOIC
8 Bit Digital to Analog Converter 2 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5625CDR | 126838-TLV5625CDR | TLV5625CDR-ND | TLV5625CDR | 701-TLV5625CDR | TLV5625CDR | TLV5625CDR | TLV5625CDR |
| Product Name | TLV5625 8-Bit, 2.5 or 12 us Dual DAC, Serial Input, Pgrmable Settling Time | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5625CDR | Digital to Analog Converters (DAC) | 8-bit Dual 5.5V SOIC Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | Serial | SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | D | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 0.5000 LSB | 0.3000 LSB |