8-Bit, 1.0 to 3.5 us DAC, Serial Input, Pgrmable Int. Ref., Settling Time 8-SOIC -40 to 85
8 Bit Digital to Analog Converter 1 8-SOIC
8-Bit DAC, 233KS/s, SPI, 1us Settling, 8-SOIC Product overview: TLV5624ID from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5624ID can be used for catalog matching and distributor lookup.
TLV5624 8-Bit, 1.0 to 3.5 us DAC, Serial Input, Pgrmable Int. Ref., Settling Time
8 Bit Digital to Analog Converter 1 8-SOIC
IC DAC 8BIT V-OUT 8SOIC
IC DAC 8BIT V-OUT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5624ID | 296-3054-5-ND | 701-TLV5624ID | TLV5624ID | TLV5624ID | TLV5624ID | TLV5624ID |
| Product Name | TLV5624 8-Bit, 1.0 to 3.5 us DAC, Serial Input, Pgrmable Int. Ref., Settling Time | Digital to Analog Converters (DAC) | 8-bit SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI | Serial | SPI; SPI | ||
| Package Type | SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | D | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB | 0.3000 LSB |