8BIT DAC, POWER DOWN, SMD, MSOP8; Resolution (Bits):8bit; Sampling Rate:102kSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital-to-Analog Converters |
| Product Number | 29AH7916 |
| Product Name | 8Bit Dac, Power Down, Smd, Msop8; Resolution (Bits) Texas Instruments |
| Resolution | 8 bits |