High-speed 500kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16 high-current digital I/O lines, and 16-bit counter/timer for event counting or frequency generation. Powered by USB port.
| American Portwell Technology Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | USB-AI16-16A |
| Product Name | USB Analog Input Device |
| Data Acquisition | Input/Output Module |
| Form Factor | Stand-alone |
| Outputs | Analog Voltage Output; Analog Current Output; Timer / Counter Output |
| User Interface | Computer Programmable |
| Host Connection | USB |