8-Bit, 10 us Quad DAC, Serial Input, Simple 2 Wire Interface, Prgrmmble 1x or 2x Output, PowerDown 14-SOIC -40 to 85
8 Bit Digital to Analog Converter 4 14-SOIC
D/A Converter, 1 Func, Serial Input Loading, 10us Settling Time, PDSO14
8-Bit Quad DAC, 10us Settling, SPI, 4 Ch, 2.7-5.5V Product overview: TLV5621ED from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Quad, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Quad, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5621ED can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270515-TLV5621ED
Packaging: Tube
Mounting Style: SMD
Output Type: Voltage - Buffered
Architecture: String DAC
Data Interface: SPI
Reference Type: External
Resolution: 8
Settling Time: 75μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Maximum), ±0.1
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: TLV5621
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V
8 Bit Digital to Analog Converter 4 14-SOIC
IC DAC 8BIT V-OUT 14SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5621ED | 296-3050-5-ND | TLV5621ED | 701-TLV5621ED | 1270515-TLV5621ED | TLV5621ED | TLV5621ED |
| Product Name | TLV5621 8-Bit, 10 us Quad DAC, Serial Input, Simple 2 Wire Interface, Prgrmmble 1x or 2x Output, PowerDown | Digital to Analog Converters (DAC) | 8-bit Quad 5.5V Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5621ED | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC14 | D | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154\", 3.90mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |