8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1109540-TLV5620CDRG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI
Reference Type: External
Settling Time: 10μs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.9 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
8-Bit Quad DAC, 48KS/s, 10us Settling, SPI, 4-CH Voltage Output IC Product overview: TLV5620CDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Quad, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5620CDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5620CDRG4 | 1109540-TLV5620CDRG4 | 768-TLV5620CDRG4 |
| Product Name | TLV5620 8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5620CDRG4 | 8-bit Quad Digital-to-Analog Converter IC |
| Interface Type | Serial; SPI | SPI; SPI | SPI |
| Package Type | PDIP,SOIC | SOIC; 14-SOIC | D |
| Screening Level | Catalog | ||
| Resolution | 8 bits | 8 bits | |
| INL | 1 LSB |