12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update 20-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 213108-TLV5619CDWR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 3μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1.5, ±0.4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
12-Bit 1MS/s Parallel DAC, Voltage Out, Low Power, 20-SOIC Product overview: TLV5619CDWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5619CDWR can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 20-SOIC
IC DAC 12BIT V-OUT 20SOIC
12 Bit Digital to Analog Converter 1 20-SOIC
IC DAC 12BIT V-OUT 20SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5619CDWR | 213108-TLV5619CDWR | 701-TLV5619CDWR | TLV5619CDWR-ND | TLV5619CDWR | TLV5619CDWR | TLV5619CDWR |
| Product Name | TLV5619 12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5619CDWR | Low-Power SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC,TSSOP | SOIC; 20-SOIC | SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 4 LSB | 1.5 LSB |