The TLV5617A is a dual 10-bit voltage output DAC with a flexible 3-wire serial interface compatible with TMS320, SPI, QSPI, and Microwire ports, designed for single-supply operation from 2.7 V to 5.5 V. It is available in an 8-pin SOIC package with programmable settling times of 3 µs in fast mode or 10 µs in slow mode, and maintains monotonic performance over temperature. The device operates over a commercial temperature range of 0°C to 70°C and features a rail-to-rail output buffer with x2 gain. Differential nonlinearity is less than 0.1 LSB typical.
10-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 081541-TLV5617ACDRG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.7, ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
10-Bit Dual Serial DAC IC, SPI, 93kS/s, 8-SOIC Product overview: TLV5617ACDRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5617ACDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5617ACDRG4 | 081541-TLV5617ACDRG4 | 768-TLV5617ACDRG4 |
| Product Name | TLV5617A 10-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5617ACDRG4 | Dual SOIC Digital-to-Analog Converter IC |
| Interface Type | Serial; SPI | SPI; SPI | SPI |
| Package Type | SOIC | SOIC; 8-SOIC | D |
| Screening Level | Catalog | ||
| Resolution | 10 bits | 10 bits | |
| INL | 1 LSB |