Texas Instruments Standard Linear and Logic Dac, 10Bit, 93Ksps, Soic-8; Resolution (Bits) Texas Instruments TLV5617ACD

Description
DAC, 10BIT, 93KSPS, SOIC-8; Resolution (Bits):10bit; Sampling Rate:93kSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Description
DAC, 10BIT, 93KSPS, SOIC-8; Resolution (Bits):10bit; Sampling Rate:93kSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dac, 10Bit, 93Ksps, Soic-8; Resolution (Bits) Texas Instruments - 29AH7913 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 10Bit, 93Ksps, Soic-8; Resolution (Bits) Texas Instruments
29AH7913
Dac, 10Bit, 93Ksps, Soic-8; Resolution (Bits) Texas Instruments 29AH7913
DAC, 10BIT, 93KSPS, SOIC-8; Resolution (Bits):10bit; Sampling Rate:93kSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, 10BIT, 93KSPS, SOIC-8; Resolution (Bits):10bit; Sampling Rate:93kSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 29AH7913
Product Name Dac, 10Bit, 93Ksps, Soic-8; Resolution (Bits) Texas Instruments
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

SLX300 Data Acquisition System - SLX300 - Dataforth Corporation
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature); Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Bus / Interface Universal Serial Bus; Modbus
View Details
PC/104 - 8 Analog Outputs and 48 Digital I/O - PCM-MIO-G-DA-1 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Bus / Interface PC/104 (PC/104-Plus, EBX)
View Details
Portable USB Synchro/Resolver Interface Device (MFB) - SB-3661xUx - Data Device Corporation (DDC)
Specs
Outputs Analog Voltage Output
Form Factor Stand-alone
Channels 2 #
View Details