The TLV5616 is a 12-bit voltage output DAC with a 4-wire serial interface, programmable settling times of 3 μs in fast mode and 9 μs in slow mode, and a rail-to-rail x2 gain output buffer. It operates from 2.7 V to 5.5 V, consumes 900 μW typ in slow mode at 3 V, and includes a power-down mode drawing 10 nA. The device is available in an 8-pin PDIP package and is characterized for operation from 0°C to 70°C. Differential nonlinearity is less than 0.5 LSB typ. It supports interfaces including TMS320, SPI, QSPI, and Microwire, and features a high-impedance reference input.
12-Bit, 3 us DAC, Serial Input, Pgrmable Settling Time/Power Consump., Voltage O/P Range=2x VRef. 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 055189-TLV5616CPE4
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 20μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1.9, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
12-Bit DAC, 102kS/s, 3us Settling, SPI, Single Supply, 8-DIP Product overview: TLV5616CPE4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, DIP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TLV5616CPE4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5616CPE4 | 055189-TLV5616CPE4 | 768-TLV5616CPE4 |
| Product Name | TLV5616 12-Bit, 3 us DAC, Serial Input, Pgrmable Settling Time/Power Consump., Voltage O/P Range=2x VRef. | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5616CPE4 | DIP Digital-to-Analog Converter IC |
| Interface Type | Serial; SPI | SPI; SPI | SPI |
| Package Type | PDIP,SOIC,VSSOP | DIP; PDIP; 8-PDIP | P |
| Screening Level | Catalog | ||
| Resolution | 12 bits | 12 bits | |
| INL | 4 LSB |