Texas Instruments TLV5616 12-Bit, 3 us DAC, Serial Input, Pgrmable Settling Time/Power Consump., Voltage O/P Range=2x VRef. TLV5616CDR

Description
12-Bit, 3 us DAC, Serial Input, Pgrmable Settling Time/Power Consump., Voltage O/P Range=2x VRef. 8-SOIC 0 to 70
Request a Quote Datasheet
Description
12-Bit, 3 us DAC, Serial Input, Pgrmable Settling Time/Power Consump., Voltage O/P Range=2x VRef. 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV5616 12-Bit, 3 us DAC, Serial Input, Pgrmable Settling Time/Power Consump., Voltage O/P Range=2x  VRef. - TLV5616CDR - Texas Instruments
Dallas, TX, United States
TLV5616 12-Bit, 3 us DAC, Serial Input, Pgrmable Settling Time/Power Consump., Voltage O/P Range=2x VRef.
TLV5616CDR
TLV5616 12-Bit, 3 us DAC, Serial Input, Pgrmable Settling Time/Power Consump., Voltage O/P Range=2x VRef. TLV5616CDR
12-Bit, 3 us DAC, Serial Input, Pgrmable Settling Time/Power Consump., Voltage O/P Range=2x VRef. 8-SOIC 0 to 70

12-Bit, 3 us DAC, Serial Input, Pgrmable Settling Time/Power Consump., Voltage O/P Range=2x VRef. 8-SOIC 0 to 70

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-2301-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-2301-1-ND
Digital to Analog Converters (DAC) 296-2301-1-ND
12 Bit Digital to Analog Converter 1 8-SOIC

12 Bit Digital to Analog Converter 1 8-SOIC

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-2301-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-2301-2-ND
Digital to Analog Converters (DAC) 296-2301-2-ND
12 Bit Digital to Analog Converter 1 8-SOIC

12 Bit Digital to Analog Converter 1 8-SOIC

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-2301-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-2301-6-ND
Digital to Analog Converters (DAC) 296-2301-6-ND
12 Bit Digital to Analog Converter 1 8-SOIC

12 Bit Digital to Analog Converter 1 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5616CDR
033108-TLV5616CDR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5616CDR 033108-TLV5616CDR
Manufacturer: Texas Instruments Win Source Part Number: 033108-TLV5616CDR Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 20μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1.9, ±0.5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 3.3 V, 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033108-TLV5616CDR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 20μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1.9, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Digital-to-Analog Converter IC
701-TLV5616CDR
SOIC Digital-to-Analog Converter IC 701-TLV5616CDR
12-Bit DAC, 102KS/s, SPI, 1-Ch, Voltage Out, 8-SOIC Product overview: TLV5616CDR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5616CDR can be used for catalog matching and distributor lookup.

12-Bit DAC, 102KS/s, SPI, 1-Ch, Voltage Out, 8-SOIC Product overview: TLV5616CDR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5616CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - TLV5616CDR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLV5616CDR
Data Acquisition - Digital to Analog Converters (DAC) TLV5616CDR
IC DAC 12BIT V-OUT 8SOIC

IC DAC 12BIT V-OUT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLV5616CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLV5616CDR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLV5616CDR
IC DAC 12BIT V-OUT 8SOIC

IC DAC 12BIT V-OUT 8SOIC

Supplier's Site
Digital to Analog Converters (DAC) - TLV5616CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLV5616CDR
Digital to Analog Converters (DAC) TLV5616CDR
12 Bit Digital to Analog Converter 1 8-SOIC

12 Bit Digital to Analog Converter 1 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5616CDR 296-2301-1-ND 296-2301-2-ND 296-2301-6-ND 033108-TLV5616CDR 701-TLV5616CDR TLV5616CDR TLV5616CDR TLV5616CDR
Product Name TLV5616 12-Bit, 3 us DAC, Serial Input, Pgrmable Settling Time/Power Consump., Voltage O/P Range=2x VRef. Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5616CDR SOIC Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type PDIP,SOIC,VSSOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC D 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 4 LSB 1.9 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1221E G4 - 080329-DAC1221E G4 - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
2 suppliers
DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3482IRKDT - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
8 suppliers