The TLV5616 is a 12-bit digital-to-analog converter (DAC) designed for applications requiring precise voltage output. It features a programmable settling time, allowing users to optimize performance for speed or power consumption, with settling times of 3 µs in fast mode and 9 µs in slow mode. The device operates with a supply voltage range of 2.7 V to 5.5 V and consumes ultra-low power, with typical consumption of 900 µW in slow mode and 2.1 mW in fast mode. The DAC utilizes a 4-wire serial interface compatible with TMS320, SPI, QSPI, and Microwire protocols, facilitating easy integration into various systems. It includes a buffered high-impedance reference input and a rail-to-rail output buffer that enhances stability and reduces settling time. The TLV5616 is available in an 8-terminal SOIC package and is characterized for operation in two temperature ranges: 0°C to 70°C for the TLV5616C version and ,àí40°C to 85°C for the TLV5616I version. This device is suitable for applications such as digital servo control loops, industrial process control, and machine control systems.
12-Bit, 3 us DAC, Serial Input, Pgrmable Settling Time/Power Consump., Voltage O/P Range=2x VRef. 8-SOIC 0 to 70
12 Bit Digital to Analog Converter 1 8-SOIC
12 Bit Digital to Analog Converter 1 8-SOIC
IC DAC 12BIT V-OUT 8SOIC
IC DAC 12BIT V-OUT 8SOIC
IC 12 BIT 3US DAC S/O 8-SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLV5616CDG4 | TLV5616CDG4-ND | TLV5616CDG4 | TLV5616CDG4 | TLV5616CDG4 | 815-TLV5616CDG4 |
| Product Name | TLV5616 12-Bit, 3 us DAC, Serial Input, Pgrmable Settling Time/Power Consump., Voltage O/P Range=2x VRef. | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | IC 12 BIT 3US DAC S/O 8-SOIC |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | |||
| INL | 4 LSB | 1.9 LSB |