Texas Instruments Standard Linear and Logic Digital To Analog Converter Dac, 12 Bit, 102Ksps, Soic-8; Resolution (Bits) Texas Instruments TLV5616CD

Description
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, 102KSPS, SOIC-8; Resolution (Bits):12bit; Sampling Rate:102kSPS; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Description
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, 102KSPS, SOIC-8; Resolution (Bits):12bit; Sampling Rate:102kSPS; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital To Analog Converter Dac, 12 Bit, 102Ksps, Soic-8; Resolution (Bits) Texas Instruments - 76C8904 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 12 Bit, 102Ksps, Soic-8; Resolution (Bits) Texas Instruments
76C8904
Digital To Analog Converter Dac, 12 Bit, 102Ksps, Soic-8; Resolution (Bits) Texas Instruments 76C8904
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, 102KSPS, SOIC-8; Resolution (Bits):12bit; Sampling Rate:102kSPS; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, 102KSPS, SOIC-8; Resolution (Bits):12bit; Sampling Rate:102kSPS; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ic, Dac, 12Bit, 102Ksps, Soic-8; Resolut; Msl Texas Instruments - 27AJ0043 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dac, 12Bit, 102Ksps, Soic-8; Resolut; Msl Texas Instruments
27AJ0043
Ic, Dac, 12Bit, 102Ksps, Soic-8; Resolut; Msl Texas Instruments 27AJ0043
IC, DAC, 12BIT, 102KSPS, SOIC-8; RESOLUT; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, DAC, 12BIT, 102KSPS, SOIC-8; RESOLUT; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital-to-Analog Converters Digital-to-Analog Converters
Product Number 76C8904 27AJ0043
Product Name Digital To Analog Converter Dac, 12 Bit, 102Ksps, Soic-8; Resolution (Bits) Texas Instruments Ic, Dac, 12Bit, 102Ksps, Soic-8; Resolut; Msl Texas Instruments
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Digital to Analog Converter - PET Series - Hoffer Flow Controls, Inc.
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O - PCM-MIO-G-1 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Bus / Interface PC/104 (PC/104-Plus, EBX)
View Details
Data Acquisition Module - STEMlab 125-14 Z7020 Low Noise Starter Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details