Texas Instruments TLV5613 12-Bit, DAC, Parallel, Voltage Out, Pgrmable Settling Time/Pwr Consump., PwrDn TLV5613CDWG4

Description
12-Bit, DAC, Parallel, Voltage Out, Pgrmable Settling Time/Pwr Consump., PwrDn 20-SOIC 0 to 70
Request a Quote
Description
12-Bit, DAC, Parallel, Voltage Out, Pgrmable Settling Time/Pwr Consump., PwrDn 20-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV5613 is a 12-bit digital-to-analog converter (DAC) designed for parallel operation with a voltage output. It operates on a single supply voltage ranging from 2.7 V to 5.5 V and features separate analog and digital power supplies. The device offers a programmable settling time, allowing users to optimize performance between speed and power consumption, with options of 1 µs at 4.2 mW in fast mode and 3.5 µs at 1.2 mW in slow mode. The DAC exhibits a differential nonlinearity (DNL) of ±0.4 LSB and an integral nonlinearity (INL) of ±1.5 LSB, ensuring accurate output. It includes a rail-to-rail output buffer and supports both synchronous and asynchronous updates. The TLV5613 is compatible with an 8-bit microcontroller interface and features a power-down mode that reduces power consumption to 50 nW. It is available in a 20-pin SOIC package and is suitable for applications such as digital servo control loops, battery-powered test instruments, and industrial process control.

Datasheet Summary
Powered by GS/AI

The TLV5613 is a 12-bit digital-to-analog converter (DAC) designed for parallel operation with a voltage output. It operates on a single supply voltage ranging from 2.7 V to 5.5 V and features separate analog and digital power supplies. The device offers a programmable settling time, allowing users to optimize performance between speed and power consumption, with options of 1 µs at 4.2 mW in fast mode and 3.5 µs at 1.2 mW in slow mode. The DAC exhibits a differential nonlinearity (DNL) of ±0.4 LSB and an integral nonlinearity (INL) of ±1.5 LSB, ensuring accurate output. It includes a rail-to-rail output buffer and supports both synchronous and asynchronous updates. The TLV5613 is compatible with an 8-bit microcontroller interface and features a power-down mode that reduces power consumption to 50 nW. It is available in a 20-pin SOIC package and is suitable for applications such as digital servo control loops, battery-powered test instruments, and industrial process control.

Suppliers

Company
Product
Description
Supplier Links
TLV5613 12-Bit, DAC, Parallel, Voltage Out, Pgrmable Settling Time/Pwr Consump., PwrDn - TLV5613CDWG4 - Texas Instruments
Dallas, TX, United States
TLV5613 12-Bit, DAC, Parallel, Voltage Out, Pgrmable Settling Time/Pwr Consump., PwrDn
TLV5613CDWG4
TLV5613 12-Bit, DAC, Parallel, Voltage Out, Pgrmable Settling Time/Pwr Consump., PwrDn TLV5613CDWG4
12-Bit, DAC, Parallel, Voltage Out, Pgrmable Settling Time/Pwr Consump., PwrDn 20-SOIC 0 to 70

12-Bit, DAC, Parallel, Voltage Out, Pgrmable Settling Time/Pwr Consump., PwrDn 20-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number TLV5613CDWG4
Product Name TLV5613 12-Bit, DAC, Parallel, Voltage Out, Pgrmable Settling Time/Pwr Consump., PwrDn
Interface Type Parallel
Package Type SOIC,TSSOP
Screening Level Catalog
Resolution 12 bits
INL 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC081S101 8-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output - DAC081S101CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
9 suppliers
AMC7812 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812SPAPR - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IRKD25 - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers