Texas Instruments TLV5608 2.7V to 5.5V 10-Bit 8-channel Serial DAC TLV5608IDW

Description
2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-SOIC -40 to 85
Request a Quote Datasheet
Description
2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV5608 2.7V to 5.5V 10-Bit 8-channel Serial DAC - TLV5608IDW - Texas Instruments
Dallas, TX, United States
TLV5608 2.7V to 5.5V 10-Bit 8-channel Serial DAC
TLV5608IDW
TLV5608 2.7V to 5.5V 10-Bit 8-channel Serial DAC TLV5608IDW
2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-SOIC -40 to 85

2.7V to 5.5V 10-Bit 8-channel Serial DAC 20-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5608IDW
033100-TLV5608IDW
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5608IDW 033100-TLV5608IDW
Manufacturer: Texas Instruments Win Source Part Number: 033100-TLV5608IDW Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 7μs Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.5, ±0.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 3.3 V, 5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033100-TLV5608IDW
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External
Settling Time: 7μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-3036-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-3036-5-ND
Digital to Analog Converters (DAC) 296-3036-5-ND
10 Bit Digital to Analog Converter 8 20-SOIC

10 Bit Digital to Analog Converter 8 20-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Digital-to-Analog Converter IC
701-TLV5608IDW
5.5V SOIC Digital-to-Analog Converter IC 701-TLV5608IDW
10-Bit 8-Ch Serial DAC, 2.7-5.5V, 283kS/s, SPI, SOIC Product overview: TLV5608IDW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5608IDW can be used for catalog matching and distributor lookup.

10-Bit 8-Ch Serial DAC, 2.7-5.5V, 283kS/s, SPI, SOIC Product overview: TLV5608IDW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5608IDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV5608IDW - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 1us Settling Time, PDSO20

D/A Converter, 1 Func, Serial Input Loading, 1us Settling Time, PDSO20

Supplier's Site Datasheet
Digital to Analogue Converters - 2528744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
2528744
Digital to Analogue Converters 2528744
DAC 8-ch, TLV5608IDW

DAC 8-ch, TLV5608IDW

Supplier's Site
Digital to Analogue Converters - 2528743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
2528743
Digital to Analogue Converters 2528743
DAC 8-ch, TLV5608IDW

DAC 8-ch, TLV5608IDW

Supplier's Site
Digital to Analogue Converters - 2528744P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital to Analogue Converters
2528744P
Digital to Analogue Converters 2528744P
DAC 8-ch, TLV5608IDW

DAC 8-ch, TLV5608IDW

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLV5608IDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLV5608IDW
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLV5608IDW
IC DAC 10BIT V-OUT 20SOIC

IC DAC 10BIT V-OUT 20SOIC

Supplier's Site
Digital to Analog Converters (DAC) - TLV5608IDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLV5608IDW
Digital to Analog Converters (DAC) TLV5608IDW
10 Bit Digital to Analog Converter 8 20-SOIC

10 Bit Digital to Analog Converter 8 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5608IDW 033100-TLV5608IDW 296-3036-5-ND 701-TLV5608IDW TLV5608IDW 2528744 TLV5608IDW TLV5608IDW
Product Name TLV5608 2.7V to 5.5V 10-Bit 8-channel Serial DAC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5608IDW Digital to Analog Converters (DAC) 5.5V SOIC Digital-to-Analog Converter IC Digital to Analogue Converters Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI Serial
Package Type TSSOP,SOIC SOIC; 20-SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; SOIC20 SOIC; SOIC 20-SOIC (0.295\", 7.50mm Width) SOIC; 20-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC2900 Dual, 10-Bit, 125Msps Digital-to-Analog Converter - DAC2900Y/1KG4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
ADS7869 12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs - ADS7869IPZTRG4 - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type TQFP
Screening Level Catalog
View Details
2 suppliers
DAC081C081 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC081C081CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
5 suppliers