Texas Instruments TLV5606 10-Bit, 3 or 9 us DAC, Serial Input, Pgrmable Settling Time/Pwr Consumption, Ultra Low Power TLV5606CDGK

Description
10-Bit, 3 or 9 us DAC, Serial Input, Pgrmable Settling Time/Pwr Consumption, Ultra Low Power 8-VSSOP 0 to 70
Request a Quote Datasheet
Description
10-Bit, 3 or 9 us DAC, Serial Input, Pgrmable Settling Time/Pwr Consumption, Ultra Low Power 8-VSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV5606 10-Bit, 3 or 9 us DAC, Serial Input, Pgrmable Settling Time/Pwr Consumption, Ultra Low Power - TLV5606CDGK - Texas Instruments
Dallas, TX, United States
TLV5606 10-Bit, 3 or 9 us DAC, Serial Input, Pgrmable Settling Time/Pwr Consumption, Ultra Low Power
TLV5606CDGK
TLV5606 10-Bit, 3 or 9 us DAC, Serial Input, Pgrmable Settling Time/Pwr Consumption, Ultra Low Power TLV5606CDGK
10-Bit, 3 or 9 us DAC, Serial Input, Pgrmable Settling Time/Pwr Consumption, Ultra Low Power 8-VSSOP 0 to 70

10-Bit, 3 or 9 us DAC, Serial Input, Pgrmable Settling Time/Pwr Consumption, Ultra Low Power 8-VSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Digital-to-Analog Converter IC
701-TLV5606CDGK
Digital-to-Analog Converter IC 701-TLV5606CDGK
10-Bit DAC, 102kS/s, SPI, VSSOP, 3us Settling Product overview: TLV5606CDGK from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5606CDGK can be used for catalog matching and distributor lookup.

10-Bit DAC, 102kS/s, SPI, VSSOP, 3us Settling Product overview: TLV5606CDGK from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5606CDGK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-41924-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-41924-5-ND
Digital to Analog Converters (DAC) 296-41924-5-ND
10 Bit Digital to Analog Converter 1 8-VSSOP

10 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now Datasheet
 - TLV5606CDGK - Rochester Electronics
Newburyport, MA, United States
TLV5606 10-Bit, 3 or 9 us DAC, Serial Input, Pgrmable Settling Time/Pwr Consumption, Ultra Low Power

TLV5606 10-Bit, 3 or 9 us DAC, Serial Input, Pgrmable Settling Time/Pwr Consumption, Ultra Low Power

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - TLV5606CDGK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLV5606CDGK
Data Acquisition - Digital to Analog Converters (DAC) TLV5606CDGK
IC DAC 10BIT V-OUT 8VSSOP

IC DAC 10BIT V-OUT 8VSSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - TLV5606CDGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLV5606CDGK
Digital to Analog Converters (DAC) TLV5606CDGK
10 Bit Digital to Analog Converter 1 8-VSSOP

10 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLV5606CDGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLV5606CDGK
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLV5606CDGK
IC DAC 10BIT V-OUT 8VSSOP

IC DAC 10BIT V-OUT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5606CDGK 701-TLV5606CDGK 296-41924-5-ND TLV5606CDGK TLV5606CDGK TLV5606CDGK TLV5606CDGK
Product Name TLV5606 10-Bit, 3 or 9 us DAC, Serial Input, Pgrmable Settling Time/Pwr Consumption, Ultra Low Power Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI; SPI Serial SPI; SPI
Package Type SOIC,VSSOP VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; VSSOP8 SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 1.5 LSB 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

AMC7891 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7891SRHHR - Texas Instruments
Specs
Package Type VQFN
Resolution 10 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7823IRTARG4 - Texas Instruments
Specs
Package Type WQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Digital to Analog Converters (DAC) - DAC124S085CIMM-TI - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details