Texas Instruments TLV5604 10-Bit, 3 us Quad DAC, Serial Input, Simultaneous Update, Programmable Settling Time, PowerDown TLV5604CD

Description
10-Bit, 3 us Quad DAC, Serial Input, Simultaneous Update, Programmable Settling Time, PowerDown 16-SOIC 0 to 70
Request a Quote Datasheet
Description
10-Bit, 3 us Quad DAC, Serial Input, Simultaneous Update, Programmable Settling Time, PowerDown 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV5604 10-Bit, 3 us Quad DAC, Serial Input, Simultaneous Update, Programmable Settling Time, PowerDown - TLV5604CD - Texas Instruments
Dallas, TX, United States
TLV5604 10-Bit, 3 us Quad DAC, Serial Input, Simultaneous Update, Programmable Settling Time, PowerDown
TLV5604CD
TLV5604 10-Bit, 3 us Quad DAC, Serial Input, Simultaneous Update, Programmable Settling Time, PowerDown TLV5604CD
10-Bit, 3 us Quad DAC, Serial Input, Simultaneous Update, Programmable Settling Time, PowerDown 16-SOIC 0 to 70

10-Bit, 3 us Quad DAC, Serial Input, Simultaneous Update, Programmable Settling Time, PowerDown 16-SOIC 0 to 70

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-2297-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-2297-5-ND
Digital to Analog Converters (DAC) 296-2297-5-ND
10 Bit Digital to Analog Converter 4 16-SOIC

10 Bit Digital to Analog Converter 4 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad Digital-to-Analog Converter IC
701-TLV5604CD
Quad Digital-to-Analog Converter IC 701-TLV5604CD
10-Bit Quad DAC, 3us Settling, SPI, 102KS/s, 1LSB INL/DNL Product overview: TLV5604CD from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5604CD can be used for catalog matching and distributor lookup.

10-Bit Quad DAC, 3us Settling, SPI, 102KS/s, 1LSB INL/DNL Product overview: TLV5604CD from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLV5604CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5604CD - 143146-TLV5604CD - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5604CD
143146-TLV5604CD
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5604CD 143146-TLV5604CD
Manufacturer: Texas Instruments Win Source Part Number: 143146-TLV5604CD Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 18μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1 (Max), ±0.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 3.3 V, 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143146-TLV5604CD
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External
Settling Time: 18μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 3.3 V, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - TLV5604CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
TLV5604CD
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) TLV5604CD
IC DAC 10BIT V-OUT 16SOIC

IC DAC 10BIT V-OUT 16SOIC

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - TLV5604CD - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
TLV5604CD
Data Acquisition - Digital to Analog Converters (DAC) TLV5604CD
IC DAC 10BIT V-OUT 16SOIC

IC DAC 10BIT V-OUT 16SOIC

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - TLV5604CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
TLV5604CD
Digital to Analog Converters (DAC) TLV5604CD
10 Bit Digital to Analog Converter 4 16-SOIC

10 Bit Digital to Analog Converter 4 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number TLV5604CD 296-2297-5-ND 701-TLV5604CD 143146-TLV5604CD TLV5604CD TLV5604CD TLV5604CD
Product Name TLV5604 10-Bit, 3 us Quad DAC, Serial Input, Simultaneous Update, Programmable Settling Time, PowerDown Digital to Analog Converters (DAC) Quad Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLV5604CD Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type SOIC,TSSOP SOIC; "16-SOIC (0.154"", 3.90mm Width)" D SOIC; 16-SOIC 16-SOIC (0.154\", 3.90mm Width) SOIC; 16-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 1 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

TLC5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Simultaneous Update, Low Power - 5962-9955702Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
3 suppliers
DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC108S085CISQ/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers
12BIT Analog-to-Digital Converter IC - 768-ADC12441CIJ - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type CDIP
Dissipation 70 milliwatts
View Details
4 suppliers
Digital to Analog Converters (DAC) - DAC38RF80GIAAV - Quarktwin Technology Ltd.
Specs
Package Type 144-FBGA, FCBGA
Packing Method Bulk; Bulk
Resolution 14 bits
View Details