Texas Instruments TLV431B Low-Voltage Adjustable Precision Shunt Regulator TLV431BIDCKTG4

Description
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85
Request a Quote Datasheet
Description
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV431B Low-Voltage Adjustable Precision Shunt Regulator - TLV431BIDCKTG4 - Texas Instruments
Dallas, TX, United States
TLV431B Low-Voltage Adjustable Precision Shunt Regulator
TLV431BIDCKTG4
TLV431B Low-Voltage Adjustable Precision Shunt Regulator TLV431BIDCKTG4
Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85

Low-Voltage Adjustable Precision Shunt Regulator 6-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TLV431BIDCKTG4
Precision Voltage Reference IC 693-TLV431BIDCKTG4
IC VREF SHUNT ADJ SC70 Product overview: TLV431BIDCKTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BIDCKTG4 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ SC70 Product overview: TLV431BIDCKTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431BIDCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TLV431BIDCKTG4 - 1109499-TLV431BIDCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLV431BIDCKTG4
1109499-TLV431BIDCKTG4
PMIC - PMIC - Voltage Reference - TLV431BIDCKTG4 1109499-TLV431BIDCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1109499-TLV431BIDCKT G4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109499-TLV431BIDCKTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC VREF SHUNT ADJ SC70 - 815-TLV431BIDCKTG4 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT ADJ SC70
815-TLV431BIDCKTG4
IC VREF SHUNT ADJ SC70 815-TLV431BIDCKTG4
IC VREF SHUNT ADJ SC70

IC VREF SHUNT ADJ SC70

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLV431BIDCKTG4 693-TLV431BIDCKTG4 1109499-TLV431BIDCKTG4 815-TLV431BIDCKTG4
Product Name TLV431B Low-Voltage Adjustable Precision Shunt Regulator Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TLV431BIDCKTG4 IC VREF SHUNT ADJ SC70
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener
VREF Type Programmable Programmable Adjustable, Shunt
Package Type Other; SC70,SOT-23,SOT-89,TO-92 Other; SOT-23-6 Other; SC-70-6 SOT23; Other; SOT-23-6
VREF 1.24 to 6 volts
TC 46 ppm/C 129 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM185-1.2-MD8 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed
Package Type Other; Die
View Details
LM285-2.5 Micropower Voltage Reference - LM285D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
 - LM336Z-5.0 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
4 suppliers