The TLV431A is a low-voltage adjustable precision shunt regulator with an adjustable output voltage from 1.24V to 6V, a reference voltage tolerance of ±1% at 25°C, and typical temperature drift of 4mV over 0°C to 70°C. It operates with a typical cathode current of 80µA and has a typical output impedance of 0.25Ω. The device is available in a 5-pin SOT-23 (DBV) package measuring 2.90mm × 2.8mm and is qualified for operation from 0°C to 70°C.
Low Voltage Adjustable Precision Shunt Regulator 5-SOT-23 0 to 70
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±1% 15mA SOT-23-5
IC VREF SHUNT ADJ 1% SOT23-5
IC VREF SHUNT ADJ 1% SOT23-5
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TLV431ACDBVTE4 | TLV431ACDBVTE4-ND | TLV431ACDBVTE4 | TLV431ACDBVTE4 |
| Product Name | TLV431A Low Voltage Adjustable Precision Shunt Regulator | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |
| VREF Type | Programmable | Programmable | ||
| Package Type | Other; SOIC,SOT-23,SOT-89,TO-92 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| VREF | 1.24 to 6 volts | 1.24 volts |