Texas Instruments Linear - Linear - Comparators - TLV4021R1YKAR TLV4021R1YKAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 936890-TLV4021R1YKAR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Comparator with Voltage Reference Open-Drain, Rail-to-Rail 4-DSBGA Package: 4-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TLV4021 Categories: Integrated Circuits (ICs) Case / Package: 4-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TLV4021R1YKARCT, 296-TLV4021R1YKARTR, 296-TLV4021R1YKARDKR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936890-TLV4021R1YKAR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Comparator with Voltage Reference Open-Drain, Rail-to-Rail 4-DSBGA Package: 4-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TLV4021 Categories: Integrated Circuits (ICs) Case / Package: 4-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TLV4021R1YKARCT, 296-TLV4021R1YKARTR, 296-TLV4021R1YKARDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLV4021R1YKAR - 936890-TLV4021R1YKAR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV4021R1YKAR
936890-TLV4021R1YKAR
Linear - Linear - Comparators - TLV4021R1YKAR 936890-TLV4021R1YKAR
Manufacturer: Texas Instruments Win Source Part Number: 936890-TLV4021R1YKAR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Comparator with Voltage Reference Open-Drain, Rail-to-Rail 4-DSBGA Package: 4-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TLV4021 Categories: Integrated Circuits (ICs) Case / Package: 4-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TLV4021R1YKARCT, 296-TLV4021R1YKARTR, 296-TLV4021R1YKARDKR

Manufacturer: Texas Instruments
Win Source Part Number: 936890-TLV4021R1YKAR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Comparator with Voltage Reference Open-Drain, Rail-to-Rail 4-DSBGA
Package: 4-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV4021
Categories: Integrated Circuits (ICs)
Case / Package: 4-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TLV4021R1YKARCT, 296-TLV4021R1YKARTR, 296-TLV4021R1YKARDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 936890-TLV4021R1YKAR
Product Name Linear - Linear - Comparators - TLV4021R1YKAR
Package Type Other; 4-DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385BXMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
PMIC - Voltage Reference - ADR431BR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.8000 mA
View Details
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details