Low-Voltage, Rail-To-Rail Output CMOS Operational Amplifiers with Shutdown 6-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 033053-TLV341IDRLR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SOT
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 75μA
Channel Output Current: 115mA
Gain Bandwidth Product (GBP): 2.3MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Medical, Industrial, Communications & Networking
1-Ch CMOS Op Amp, 2.2MHz BW, Rail-to-Rail Out, SOT-23-6 Product overview: TLV341IDRLR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.2MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV341IDRLR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5X3
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5X3
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5X3
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-5X3
IC OPAMP GP 1 CIRCUIT SOT5X3
Operational Amplifiers - Op Amps Low-Voltage R-To-R Output CMOS
IC OPAMP GP 1 CIRCUIT SOT5X3
IC OPAMP GP 1 CIRCUIT SOT5X3
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV341IDRLR | 033053-TLV341IDRLR | 687-TLV341IDRLR | 296-21126-6-ND | TLV341IDRLR | TLV341IDRLR | TLV341IDRLR | TLV341IDRLR | TLV341IDRLR |
| Product Name | TLV341 Low-Voltage, Rail-To-Rail Output CMOS Operational Amplifiers with Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV341IDRLR | 2.2MHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 volts | 1.5 volts | ||||
| VOS | 4 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 150 microamps | ||||||||
| CMRR | 50 dB |