Low-Voltage, Rail-To-Rail Output CMOS Operational Amplifiers with Shutdown 6-SOT-23 -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
1ch CMOS Op Amp, 2.2MHz BW, SOT-23-6, Rail-to-Rail Product overview: TLV341IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.2MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV341IDBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033052-TLV341IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 75μA
Channel Output Current: 115mA
Gain Bandwidth Product (GBP): 2.3MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT SOT23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
Operational Amplifiers - Op Amps Low-Voltage R-To-R Output CMOS
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV341IDBVR | 296-17682-2-ND | 687-TLV341IDBVR | 033052-TLV341IDBVR | TLV341IDBVR | TLV341IDBVR | TLV341IDBVR | TLV341IDBVR | TLV341IDBVR |
| Product Name | TLV341 Low-Voltage, Rail-To-Rail Output CMOS Operational Amplifiers with Shutdown | Instrumentation, Op Amps, Buffer Amps | 2.2MHz SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV341IDBVR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 1.5 to 5.5 volts | 5.5 volts | 1.5 volts | ||||
| VOS | 4 millivolts | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| Quiescent Current (IQ) | 150 microamps | ||||||||
| CMRR | 50 dB |