Quad differential comparator with four independent comparators, housed in a 14-pin SOIC package measuring 10.20mm × 5.30mm, operating over a temperature range of -25°C to 85°C, with a supply voltage range of 2V to 32V, low input offset voltage of ±5.5mV maximum over temperature, low input bias current of 3.5nA typical, and 200µA quiescent current per comparator. Output is compatible with TTL, MOS, and CMOS logic, with a propagation delay of 1µs. The device meets 2kV HBM ESD rating and features a common-mode input range including ground, with differential input voltage capability up to ±38V.
Quad Differential Comparator 14-SOIC -25 to 85
Comparator Differential Open-Collector, Rail-to-Rail 14-SOIC
Analog Comparators Quad Differential Comparator
IC QUAD DIFF COMPARATOR 14-SOIC
| Texas Instruments | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM239ADRE4 | LM239ADRE4 | LM239ADRE4 | LM239ADRE4 |
| Product Name | LM239A Quad Differential Comparator | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 36 volts | |||
| VOS | 3 millivolts | 3 millivolts |