Texas Instruments High-Performance Analog Dac, Mono/aud, Class-D, Lp, 32Qfn; Resolution (Bits) Texas Instruments TLV320DAC3120IRHBT

Description
DAC, MONO/AUD, CLASS-D, LP, 32QFN; Resolution (Bits):32bit; Sampling Rate:192kSPS; Data Interface:I2C, Serial; Supply Voltage Range:1.1 to 5.5V; ADC / DAC Case Style:QFN; No. of Pins:32Pins; Input Channel Type:Single Ended; OperatingRoHS Compliant: Yes
Description
DAC, MONO/AUD, CLASS-D, LP, 32QFN; Resolution (Bits):32bit; Sampling Rate:192kSPS; Data Interface:I2C, Serial; Supply Voltage Range:1.1 to 5.5V; ADC / DAC Case Style:QFN; No. of Pins:32Pins; Input Channel Type:Single Ended; OperatingRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dac, Mono/aud, Class-D, Lp, 32Qfn; Resolution (Bits) Texas Instruments - 27AJ0014 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Mono/aud, Class-D, Lp, 32Qfn; Resolution (Bits) Texas Instruments
27AJ0014
Dac, Mono/aud, Class-D, Lp, 32Qfn; Resolution (Bits) Texas Instruments 27AJ0014
DAC, MONO/AUD, CLASS-D, LP, 32QFN; Resolution (Bits):32bit; Sampling Rate:192kSPS; Data Interface:I2C, Serial; Supply Voltage Range:1.1 to 5.5V; ADC / DAC Case Style:QFN; No. of Pins:32Pins; Input Channel Type:Single Ended; OperatingRoHS Compliant: Yes

DAC, MONO/AUD, CLASS-D, LP, 32QFN; Resolution (Bits):32bit; Sampling Rate:192kSPS; Data Interface:I2C, Serial; Supply Voltage Range:1.1 to 5.5V; ADC / DAC Case Style:QFN; No. of Pins:32Pins; Input Channel Type:Single Ended; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 27AJ0014
Product Name Dac, Mono/aud, Class-D, Lp, 32Qfn; Resolution (Bits) Texas Instruments
Resolution 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - STEMlab 125-14 Starter Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Digital to Analog Converter - PET Series - Hoffer Flow Controls, Inc.
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Digitronic Cam Switch Unit - CamCon DAC16 - Hymark/Kentucky Gauge
Specs
Channels 2 #
Resolution 16 bits
View Details