Texas Instruments High-Performance Analog Dac, 32Bit, 192Ksps, Vqfn-32; Resolution (Bits) Texas Instruments TLV320DAC3100IRHBT

Description
DAC, 32BIT, 192KSPS, VQFN-32; Resolution (Bits):32bit; Sampling Rate:192kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 3.6V; ADC / DAC Case Style:VQFN; No. of Pins:32Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Description
DAC, 32BIT, 192KSPS, VQFN-32; Resolution (Bits):32bit; Sampling Rate:192kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 3.6V; ADC / DAC Case Style:VQFN; No. of Pins:32Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dac, 32Bit, 192Ksps, Vqfn-32; Resolution (Bits) Texas Instruments - 27AJ0013 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 32Bit, 192Ksps, Vqfn-32; Resolution (Bits) Texas Instruments
27AJ0013
Dac, 32Bit, 192Ksps, Vqfn-32; Resolution (Bits) Texas Instruments 27AJ0013
DAC, 32BIT, 192KSPS, VQFN-32; Resolution (Bits):32bit; Sampling Rate:192kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 3.6V; ADC / DAC Case Style:VQFN; No. of Pins:32Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, 32BIT, 192KSPS, VQFN-32; Resolution (Bits):32bit; Sampling Rate:192kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 3.6V; ADC / DAC Case Style:VQFN; No. of Pins:32Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 27AJ0013
Product Name Dac, 32Bit, 192Ksps, Vqfn-32; Resolution (Bits) Texas Instruments
Resolution 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - STEMlab 125-14 Calibrated Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Signal Conditioners For PLCs - HE-X  Signal Conditioners - OMEGA Engineering, Inc.
Specs
Outputs Analog Voltage Output
Form Factor DIN Rail
Bus / Interface PLC
View Details