The LM2901-N is a low power, low offset voltage quad comparator designed by Texas Instruments. It operates over a wide supply voltage range of 2 to 36 V DC or ±1 to ±18 V DC, making it suitable for various applications. The device features a very low supply current drain of 0.8 mA and low input biasing current of 25 nA, which enhances its efficiency in battery-operated devices. The input common-mode voltage range includes ground, allowing for sensing near zero volts, with an input offset voltage of ±3 mV. This comparator is compatible with TTL, DTL, ECL, MOS, and CMOS logic systems, facilitating easy integration into existing designs. It is available in multiple package options, including SOIC and PDIP, and operates within a temperature range of -40 to 85 degrees Celsius. The LM2901-N is ideal for applications such as limit comparators, simple analog-to-digital converters, and pulse generators, making it a versatile choice for engineers looking for reliable performance in their projects.
Low Power Low Offset Voltage Quad Comparator 14-SOIC -40 to 85
Quad Comparator, 1V-36V, 7mV Vos, 16mA, TTL Out, SOIC Product overview: LM2901M/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1V, 36V, 16mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 1V, 36V, 16mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901M/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198172-LM2901M/NOPB
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 16mA at 5V
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 7mV at 30V
Current - Input Bias (Maximum): 0.25μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: LM2901
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Quiescent (Maximum): 2.5mA
Comparator, 4 Func, 15000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO14
PRECISION COMPARATOR, QUAD, 1.3 uS, SOIC-14; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
IC, COMPARATOR, QUAD, SMD; Comparator Type:Precision; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:CMOS, DTL, ECL, MOS, TTL;RoHS Compliant: Yes
Comparator General Purpose Open-Collector, Rail-to-Rail 14-SOIC
Analog Comparators LOW PWR LOW OFFSET VLTG QUAD COMPARATOR
IC COMPARATOR QUAD VOLT 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM2901M/NOPB | 692-LM2901M/NOPB | 1198172-LM2901M/NOPB | LM2901M/NOPB | 41K4440 | LM2901M/NOPB | LM2901M/NOPB | LM2901M/NOPB |
| Product Name | LM2901-N Low Power Low Offset Voltage Quad Comparator | Quad 1V 36V 16mA Linear Comparator IC | Linear - Linear - Comparators - LM2901M/NOPB | Precision Comparator, Quad, 1.3 Us, Soic-14; Comparator Type Texas Instruments | Comparators | Analog Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | 1 to 18 volts | ||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL |