Texas Instruments TLV2781 Single 1.8V RRIO, 8MHz Amplifier TLV2781IDBVRG4

Description
Single 1.8V RRIO, 8MHz Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 1.8V RRIO, 8MHz Amplifier 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2781 Single 1.8V RRIO, 8MHz Amplifier - TLV2781IDBVRG4 - Texas Instruments
Dallas, TX, United States
TLV2781 Single 1.8V RRIO, 8MHz Amplifier
TLV2781IDBVRG4
TLV2781 Single 1.8V RRIO, 8MHz Amplifier TLV2781IDBVRG4
Single 1.8V RRIO, 8MHz Amplifier 5-SOT-23 -40 to 125

Single 1.8V RRIO, 8MHz Amplifier 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
8MHz 1.8V 3.6V SOT-23 Operational Amplifier IC
687-TLV2781IDBVRG4
8MHz 1.8V 3.6V SOT-23 Operational Amplifier IC 687-TLV2781IDBVRG4
Op Amp GP 8MHz RRO SOT-23-5, 1.8V-3.6V, 23mA Out Product overview: TLV2781IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 1.8V, 3.6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 1.8V, 3.6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2781IDBVRG4 can be used for catalog matching and distributor lookup.

Op Amp GP 8MHz RRO SOT-23-5, 1.8V-3.6V, 23mA Out Product overview: TLV2781IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, 1.8V, 3.6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8MHz, 1.8V, 3.6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2781IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781IDBVRG4 - 1109348-TLV2781IDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781IDBVRG4
1109348-TLV2781IDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781IDBVRG4 1109348-TLV2781IDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1109348-TLV2781IDBVR G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 2.5pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V Operating Supply Current: 650μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 8MHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109348-TLV2781IDBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 2.5pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 3.6 V, ±0.9 V to 1.8 V
Operating Supply Current: 650μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 8MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number TLV2781IDBVRG4 687-TLV2781IDBVRG4 1109348-TLV2781IDBVRG4
Product Name TLV2781 Single 1.8V RRIO, 8MHz Amplifier 8MHz 1.8V 3.6V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2781IDBVRG4
Standards and Certifications RoHS
Package Type SOIC,SOT-23 Tape and Reel SOT; SOT23; SOT-23-5
Standards RoHS
Supply Voltage (VS) 1.8 to 3.6 volts 1.8 to 3.6 volts
Slew Rate 4.3 V/µs 5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
4 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701MHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118UB/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
9 suppliers