Precision Instrumentation Amplifier 16-SOIC
Precision Instrumentation Amplifier, 1MHz, 50uV Vos, 11nV/√Hz Noise, 110dB CMRR, SOIC Product overview: INA115BU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA115BU can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 001752-INA115BU
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 0.6 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 2.2mA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
INA115 Precision Instrumentation Amplifier
IC INST AMP 1 CIRCUIT 16SOIC
IC INST AMP 1 CIRCUIT 16SOIC
IC, AMP INST, PRECISION, SMD; No. of Amplifiers:1 Amplifier; Input Offset Voltage:50µV; Slew Rate:0.6V/µs; Bandwidth:1MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Amplifier Output:Single RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 16SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA115BU | 687-INA115BU | INA115BU-ND | 001752-INA115BU | INA115BU | 2528680 | INA115BU | INA115BU | 53AH6994 | INA115BU | INA115BU |
| Product Name | INA115 Precision Instrumentation Amplifier | 1MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA115BU | Instrumentation Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Amp Inst, Precision, Smd; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | RoHS | |||||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | ||||||||||
| CMRR | 110 dB | ||||||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 volts | |||||||
| IBIAS | 0.0020 µA | 5.00E-4 µA | 5.00E-4 µA | 5.00E-4 µA |