The TLV274 is a quad operational amplifier with a supply current of 550 µA per channel, a bandwidth of 3 MHz, and rail-to-rail output, designed for operation from 2.7 V to 16 V over the commercial temperature range of 0°C to 70°C. It is available in a 14-pin SOIC package measuring 8.65 mm by 3.91 mm.
550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1109316-TLV274CDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Operating Supply Current: 625μA
Channel Output Current: 13mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
4-Ch 3MHz Rail-to-Rail Op Amp, CMOS, 8V Dual Supply Product overview: TLV274CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV274CDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV274CDRG4 | 1109316-TLV274CDRG4 | 687-TLV274CDRG4 |
| Product Name | TLV274 550-uA/Ch 3-MHz Rail-to-Rail Output Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV274CDRG4 | Dual 3MHz 8V Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 15 volts | 2.7 to 16 volts | 8 volts |
| VOS | 5 millivolts | 0.5000 millivolts | |
| Quiescent Current (IQ) | 660 microamps | ||
| CMRR | 69 dB |