Texas Instruments INA133 High-Speed, Precision Difference Amplifiers INA133UA/2K5E4

Description
High-Speed, Precision Difference Amplifiers 8-SOIC
Request a Quote
Description
High-Speed, Precision Difference Amplifiers 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INA133 is a high-speed, precision difference amplifier designed for applications requiring accurate signal processing. It features a low offset voltage of ±450OºV and a low offset voltage drift of ±5OºV/°C, ensuring high precision in various conditions. The device offers a low gain error of 0.05% and operates with a wide bandwidth of 1.5MHz, making it suitable for fast signal applications. With a high slew rate of 5V/Oºs and a fast settling time of 5.5Oºs to 0.01%, the INA133 is capable of handling rapid changes in input signals effectively. It operates over a supply range of ±2.25V to ±18V, allowing flexibility in power supply configurations. The device is specified for an industrial temperature range of ,àí40°C to +85°C, making it suitable for a variety of environments. The INA133 is available in an 8-pin SOIC package, which is compact and suitable for surface mount applications. It is ideal for use in battery cell formation and testing, sensor data logging, servo drive position feedback, level transmitters, and string inverters.

Datasheet Summary
Powered by GS/AI

The INA133 is a high-speed, precision difference amplifier designed for applications requiring accurate signal processing. It features a low offset voltage of ±450OºV and a low offset voltage drift of ±5OºV/°C, ensuring high precision in various conditions. The device offers a low gain error of 0.05% and operates with a wide bandwidth of 1.5MHz, making it suitable for fast signal applications. With a high slew rate of 5V/Oºs and a fast settling time of 5.5Oºs to 0.01%, the INA133 is capable of handling rapid changes in input signals effectively. It operates over a supply range of ±2.25V to ±18V, allowing flexibility in power supply configurations. The device is specified for an industrial temperature range of ,àí40°C to +85°C, making it suitable for a variety of environments. The INA133 is available in an 8-pin SOIC package, which is compact and suitable for surface mount applications. It is ideal for use in battery cell formation and testing, sensor data logging, servo drive position feedback, level transmitters, and string inverters.

Suppliers

Company
Product
Description
Supplier Links
INA133 High-Speed, Precision Difference Amplifiers - INA133UA/2K5E4 - Texas Instruments
Dallas, TX, United States
INA133 High-Speed, Precision Difference Amplifiers
INA133UA/2K5E4
INA133 High-Speed, Precision Difference Amplifiers INA133UA/2K5E4
High-Speed, Precision Difference Amplifiers 8-SOIC

High-Speed, Precision Difference Amplifiers 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1.5MHz Special Purpose Amplifier Ic
771-INA133UA/2K5E4
1.5MHz Special Purpose Amplifier Ic 771-INA133UA/2K5E4
Diff Opamp 1.5MHz 1ch 8SOIC Product overview: INA133UA/2K5E4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 1.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA133UA/2K5E4 can be used for catalog matching and distributor lookup.

Diff Opamp 1.5MHz 1ch 8SOIC Product overview: INA133UA/2K5E4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 1.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA133UA/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA133UA/2K5E4 - 068859-INA133UA/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA133UA/2K5E4
068859-INA133UA/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA133UA/2K5E4 068859-INA133UA/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 068859-INA133UA/2K5E 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.5MHz Amplifier Type: Differential Slew Rate: 5 V/μs Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 950μA Channel Output Current: 32mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 068859-INA133UA/2K5E4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.5MHz
Amplifier Type: Differential
Slew Rate: 5 V/μs
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 950μA
Channel Output Current: 32mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC OPAMP DIFF 1.5MHZ SGL 8SOIC - 815-INA133UA/2K5E4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP DIFF 1.5MHZ SGL 8SOIC
815-INA133UA/2K5E4
IC OPAMP DIFF 1.5MHZ SGL 8SOIC 815-INA133UA/2K5E4
IC OPAMP DIFF 1.5MHZ SGL 8SOIC

IC OPAMP DIFF 1.5MHZ SGL 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Differential Amplifiers
INA133UA/2K5E4
Differential Amplifiers INA133UA/2K5E4
Differential Amplifiers High-Speed Precision

Differential Amplifiers High-Speed Precision

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number INA133UA/2K5E4 771-INA133UA/2K5E4 068859-INA133UA/2K5E4 815-INA133UA/2K5E4 INA133UA/2K5E4
Product Name INA133 High-Speed, Precision Difference Amplifiers 1.5MHz Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA133UA/2K5E4 IC OPAMP DIFF 1.5MHZ SGL 8SOIC Differential Amplifiers
Standards and Certifications RoHS RoHS RoHS
Package Type SOIC Tape and Reel SOIC; 8-SOIC SOIC; SOIC
Supply Voltage (VS) 4.5 to 36 volts
Source Current (IS) 0.9500 milliamps
VOS 0.1500 millivolts
Unlock Full Specs
to access all available technical data