Texas Instruments Standard Linear and Logic 12Bit Adc, 200Ksps, 2556, Tssop20; Resolution (Bits) Texas Instruments TLV2556IPW

Description
12BIT ADC, 200KSPS, 2556, TSSOP20; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes
Description
12BIT ADC, 200KSPS, 2556, TSSOP20; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
12Bit Adc, 200Ksps, 2556, Tssop20; Resolution (Bits) Texas Instruments - 34AH2765 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Adc, 200Ksps, 2556, Tssop20; Resolution (Bits) Texas Instruments
34AH2765
12Bit Adc, 200Ksps, 2556, Tssop20; Resolution (Bits) Texas Instruments 34AH2765
12BIT ADC, 200KSPS, 2556, TSSOP20; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

12BIT ADC, 200KSPS, 2556, TSSOP20; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 34AH2765
Product Name 12Bit Adc, 200Ksps, 2556, Tssop20; Resolution (Bits) Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details