12-Bit, 200 KSPS, 11 Channel, Low Power, Serial ADC Serial Out, w/Pwrdwn 20-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270213-TLV2553IDWR
Packaging: Reel
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 200k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2553
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
12-Bit 11-Ch Serial ADC, 200kS/s, SPI, SOIC Product overview: TLV2553IDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV2553IDWR can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 20SOIC
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
IC ADC 12BIT SAR 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV2553IDWR | 1270213-TLV2553IDWR | 296-48174-1-ND | 296-48174-2-ND | 296-48174-6-ND | 700-TLV2553IDWR | TLV2553IDWR | TLV2553IDWR | TLV2553IDWR |
| Product Name | TLV2553 12-Bit, 200 KSPS, 11 Channel, Low Power, Serial ADC Serial Out, w/Pwrdwn | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV2553IDWR | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | SOIC Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | SOIC,TSSOP | SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |