Texas Instruments TLV2545 12-Bit, 200 kSPS ADC, Ser. Out, TMS320 Compatible (up to 10MHz), Single Ch. Pseudo-Differential TLV2545IDGK

Description
12-Bit, 200 kSPS ADC, Ser. Out, TMS320 Compatible (up to 10MHz), Single Ch. Pseudo-Differential 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit, 200 kSPS ADC, Ser. Out, TMS320 Compatible (up to 10MHz), Single Ch. Pseudo-Differential 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2545 12-Bit, 200 kSPS ADC, Ser. Out, TMS320 Compatible (up to 10MHz), Single Ch. Pseudo-Differential - TLV2545IDGK - Texas Instruments
Dallas, TX, United States
TLV2545 12-Bit, 200 kSPS ADC, Ser. Out, TMS320 Compatible (up to 10MHz), Single Ch. Pseudo-Differential
TLV2545IDGK
TLV2545 12-Bit, 200 kSPS ADC, Ser. Out, TMS320 Compatible (up to 10MHz), Single Ch. Pseudo-Differential TLV2545IDGK
12-Bit, 200 kSPS ADC, Ser. Out, TMS320 Compatible (up to 10MHz), Single Ch. Pseudo-Differential 8-VSSOP -40 to 85

12-Bit, 200 kSPS ADC, Ser. Out, TMS320 Compatible (up to 10MHz), Single Ch. Pseudo-Differential 8-VSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-2985-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-2985-5-ND
Analog to Digital Converters (ADC) 296-2985-5-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - TLV2545IDGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLV2545IDGK
Analog to Digital Converters (ADC) TLV2545IDGK
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLV2545IDGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLV2545IDGK
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLV2545IDGK
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLV2545IDGK 296-2985-5-ND TLV2545IDGK TLV2545IDGK
Product Name TLV2545 12-Bit, 200 kSPS ADC, Ser. Out, TMS320 Compatible (up to 10MHz), Single Ch. Pseudo-Differential Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI
Package Type SOIC,VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Quad Analog-to-Digital Converter IC - 700-ADC09QJ1300AAV - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type JESD204C, Serial
Package Type Tray
Packing Method Tray
View Details
5 suppliers
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10158CIWMX - 1139708-ADC10158CIWMX - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC
Packing Method Tape Reel; Tape and Reel
View Details
5 suppliers
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers