The TLV2544 is a 12-bit, 200-kSPS, low-power CMOS analog-to-digital converter with an 8-sample FIFO, operating from a single 2.7-V to 5.5-V supply. It features a built-in reference, programmable sampling period, and SPI/DSP-compatible serial interface with SCLK up to 20 MHz. The device supports software, hardware, and autopower-down modes with 1 µA maximum power consumption in shutdown. It includes an internal multiplexer for four analog inputs and three self-test voltages. The TLV2544IPWG4 variant is characterized for operation from −40°C to 85°C and is packaged in a 16-pin TSSOP. The package dimensions are 6.95 mm in thickness and 16.4 mm in width, with a 530 mm tube length and 3.5 mm alignment groove width. The part meets RoHS compliance and has a Level-1 MSL rating.
12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/4 Ch. 16-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV2544IPWG4 |
| Product Name | TLV2544 12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/4 Ch. |
| Interface Type | Serial; SPI |
| Package Type | SOIC,TSSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 1 LSB |