The TLV2544CD is a 12-bit, 200-kSPS analog-to-digital converter with an integrated 8-entry FIFO, built-in reference, and programmable auto-channel sweep. It operates from a single 2.7-V to 5.5-V supply, features a 4-wire SPI-compatible interface, and supports software and hardware power-down modes consuming 1 µA maximum. The device is housed in a 16-pin SOIC package and is characterized for operation from 0°C to 70°C.
12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/4 Ch. 16-SOIC 0 to 70
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SOIC
ADC, Successive Approximation, 12-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO16
IC ADC 12BIT SAR 16SOIC
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV2544CD | 296-2202-5-ND | TLV2544CD | TLV2544CD | TLV2544CD |
| Product Name | TLV2544 12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/4 Ch. | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI | Serial | ||
| Package Type | SOIC,TSSOP | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC16 | 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |