The TLV2543CN is a 12-bit analog-to-digital converter with 11 analog input channels, a 10-µs conversion time, and an on-chip sample-and-hold function. It features three built-in self-test modes, programmable power-down, and selectable MSB or LSB first output. The device includes a serial 3-state output for communication with a host processor and operates with a supply voltage applied between VCC and GND. It is packaged in a 20-pin PDIP (N) format. The part is characterized for operation from 0°C to 70°C.
12-Bit 66 kSPS ADC Ser. Out, Pgrmable Pwrdn, MSB/LSB First, Built-In Self-Test Mode, 11 Ch. 20-PDIP
12-Bit 66kSPS ADC, 11Ch, SPI, 3.6V, 20-PDIP Product overview: TLV2543CN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.6V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLV2543CN can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 12-Bit, 1 Func, 11 Channel, Serial Access, CMOS, PDIP20
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1109271-TLV2543CN
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 66k
Alternative Parts (Cross-Reference): TLV2543CDBRG4; TLV2543CDBLE; TLV2543CNE4; TLV2543CN;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP
IC ADC 12BIT SAR 20DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV2543CN | 700-TLV2543CN | TLV2543CN | 296-2978-5-ND | 1109271-TLV2543CN | TLV2543CN | TLV2543CN |
| Product Name | TLV2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable Pwrdn, MSB/LSB First, Built-In Self-Test Mode, 11 Ch. | 3.6V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLV2543CN | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,PDIP,SSOP | N | DIP; PDIP; PDIP20 | DIP; PDIP; "20-DIP (0.300"", 7.62mm)" | DIP; PDIP; 20-PDIP | DIP; 20-DIP (0.300\", 7.62mm) | DIP; 20-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |