The TLV2542 is a 12-bit, low-power, serial analog-to-digital converter with dual-channel input and autosweep capability, designed to operate from a single 2.7-V to 5.5-V supply. It features a maximum throughput of 200 kSPS, a built-in conversion clock, and a 3-wire SPI/DSP-compatible serial interface with chip select and frame sync support. The device offers a rail-to-rail analog input with 500 kHz bandwidth, ±1 LSB maximum INL/DNL, and operates with 1.5 mA at 5 V. It is available in an 8-pin VSSOP package with dimensions of 331.47 mm length, 6.55 mm width, and 3000 μm thickness for tube packaging, and supports operating temperatures from -40°C to 85°C in industrial grades.
12-Bit, 200 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Dual Ch. Auto Sweep 8-VSSOP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV2542CDGKG4 |
| Product Name | TLV2542 12-Bit, 200 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Dual Ch. Auto Sweep |
| Interface Type | Serial; SPI |
| Package Type | VSSOP,SOIC |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 1 LSB |