The TLV2541 is a 12-bit, low-power analog-to-digital converter with a maximum throughput of 200 kSPS, operating from a single 2.7-V to 5.5-V supply. It features a single analog input, a serial interface compatible with SPI and TMS320 DSP, and an autopower-down mode consuming 2 μA at 2.7 V. The device is available in an 8-pin SOIC package with an operating temperature range of -40°C to 85°C. Its INL and DNL are ±1 LSB maximum, with a SINAD of 72 dB and SFDR of 85 dB at 20 kHz. The analog input has a rail-to-rail range and 500 kHz bandwidth. The part includes a built-in clock for 3.5-μs conversion time and supports a maximum SCLK frequency of 20 MHz.
12-Bit, 200 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Single Ch. 8-SOIC -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
IC ADC 12BIT SAR 8SOIC
IC ADC 12BIT SAR 8SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLV2541IDG4 | TLV2541IDG4-ND | TLV2541IDG4 | TLV2541IDG4 | TLV2541IDG4 |
| Product Name | TLV2541 12-Bit, 200 kSPS ADC, Serial Out, TMS320 Compatible (up to 10MHz), Single Ch. | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |