Texas Instruments TLV2464 Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier TLV2464IPWG4

Description
Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2464 Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier - TLV2464IPWG4 - Texas Instruments
Dallas, TX, United States
TLV2464 Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier
TLV2464IPWG4
TLV2464 Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier TLV2464IPWG4
Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier 14-TSSOP -40 to 125

Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
6.4MHz 1.6V 3V Operational Amplifier IC
687-TLV2464IPWG4
6.4MHz 1.6V 3V Operational Amplifier IC 687-TLV2464IPWG4
4-Ch Op Amp, 6.4MHz, RRO, 1.6V/µs, 3V, 14TSSOP Product overview: TLV2464IPWG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.4MHz, 1.6V, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.4MHz, 1.6V, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2464IPWG4 can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 6.4MHz, RRO, 1.6V/µs, 3V, 14TSSOP Product overview: TLV2464IPWG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.4MHz, 1.6V, 3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.4MHz, 1.6V, 3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2464IPWG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2464IPWG4 - 1270162-TLV2464IPWG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2464IPWG4
1270162-TLV2464IPWG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2464IPWG4 1270162-TLV2464IPWG4
Manufacturer: Texas Instruments Win Source Part Number: 1270162-TLV2464IPWG4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1.3nA Voltage - Input Offset: 500μV Family Name: TLV2464 Categories: Integrated Circuits (ICs) Operating Supply Current: 550μA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Output Current per Channel: 80mA SR - Slew Rate: 1.6 V/μs GBP - Gain Bandwidth Product: 6.4MHz Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V Alternative Parts (Cross-Reference): TLV2464QPW; MAX4234AUD; MAX4294EUD-T; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270162-TLV2464IPWG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1.3nA
Voltage - Input Offset: 500μV
Family Name: TLV2464
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 80mA
SR - Slew Rate: 1.6 V/μs
GBP - Gain Bandwidth Product: 6.4MHz
Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Alternative Parts (Cross-Reference): TLV2464QPW; MAX4234AUD; MAX4294EUD-T;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2464IPWG4 687-TLV2464IPWG4 1270162-TLV2464IPWG4
Product Name TLV2464 Quad Low Power, Rail-to-Rail Input/Output Operational Amplifier 6.4MHz 1.6V 3V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2464IPWG4
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 6 volts 3 volts
VOS 2 millivolts 0.5000 millivolts
Quiescent Current (IQ) 575 microamps
CMRR 66 dB
Unlock Full Specs
to access all available technical data